Silicon Labs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18860DCT SL18860DCT

Description
Manufacturer: Silicon Labs Win Source Part Number: 716255-SL18860DCT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Input: LVCMOS Output: LVCMOS Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 10-TDFN (2x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.65V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 716255-SL18860DCT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Input: LVCMOS Output: LVCMOS Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 10-TDFN (2x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.65V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18860DCT
716255-SL18860DCT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18860DCT 716255-SL18860DCT
Manufacturer: Silicon Labs Win Source Part Number: 716255-SL18860DCT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Input: LVCMOS Output: LVCMOS Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 10-TDFN (2x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.65V

Manufacturer: Silicon Labs
Win Source Part Number: 716255-SL18860DCT
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 52MHz
Input: LVCMOS
Output: LVCMOS
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN (2x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 3.65V

Buy Now Datasheet
Clock Buffer, 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2115
Clock Buffer, 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2115
CLOCK BUFFER, 26MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer, Distributor; Frequency:26MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

CLOCK BUFFER, 26MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer, Distributor; Frequency:26MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 716255-SL18860DCT 75AC2115
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18860DCT Clock Buffer, 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Driver Clock Buffer, Distributor; Real Time Clock; Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount TDFN
Supply Voltage 1.7 to 3.65 volts 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13024-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
 - 54AC2525WFQMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
View Details
3 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers