Silicon Labs LVCMOS Clock (<4 outputs) SL15300

Description
Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum. SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized. Features: Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V On-chip, programmable crystal capacitive load (CL): 8 to 20 pF Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)
Description
Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum. SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized. Features: Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V On-chip, programmable crystal capacitive load (CL): 8 to 20 pF Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Clock (<4 outputs) - SL15300 - Silicon Labs
Austin, TX, USA
LVCMOS Clock (<4 outputs)
SL15300
LVCMOS Clock (<4 outputs) SL15300
Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum. SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized. Features: Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V On-chip, programmable crystal capacitive load (CL): 8 to 20 pF Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)

Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum.
SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized.

Features:

  • Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V
  • On-chip, programmable crystal capacitive load (CL): 8 to 20 pF
  • Spread spectrum clock generation
  • Down or center spread, spread percentage: 01. to 5%
  • Spread modulation frequency from 16 to 128 kHz
  • User-definable control pins: power down, output enable, spread enable or frequency select, spread select
  • 7 drive strength (programmable tr/tf) options
  • Custom solutions available (contact Silicon Labs)
Supplier's Site
EMI Reduction Clock - SL15300 - Silicon Labs
Austin, TX, USA
EMI Reduction Clock
SL15300
EMI Reduction Clock SL15300
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Output frequencies from 1 to 200 MHz CLKOUT, REFOUT or SSCLK output options CLKIN or XO input options 8 to 48 MHz crystal input range 1 to 166 MHz clock input range Spread percent from 0 to 5.0% Down or center spread options Spread modulation frequency from 16 to 128 kHz On-chip programmable crystal capacitive load (CL): 8 to 20 pF User-definable control pins: PD#, OE or SSON# Frequency select, spread select 7 drive strength (programmable tr/tf) options

Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.

Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulation rate.

Features:

  • Output frequencies from 1 to 200 MHz
  • CLKOUT, REFOUT or SSCLK output options
  • CLKIN or XO input options
  • 8 to 48 MHz crystal input range
  • 1 to 166 MHz clock input range
  • Spread percent from 0 to 5.0%
  • Down or center spread options
  • Spread modulation frequency from 16 to 128 kHz
  • On-chip programmable crystal capacitive load (CL): 8 to 20 pF
  • User-definable control pins: PD#, OE or SSON#
  • Frequency select, spread select
  • 7 drive strength (programmable tr/tf) options
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number SL15300
Product Name LVCMOS Clock (<4 outputs)
Device Type Clock Generator
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Quad 10MHz 30MHz 166MHz Clock and Timing IC - 728-CY22391LFXC-02T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Reel package
Frequency 166 MHz
View Details
3 suppliers