Silicon Labs USB MCU SiM3U144-B-GM

Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet
Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB MCU - SiM3U144-B-GM - Silicon Labs
Austin, TX, USA
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number SiM3U144-B-GM
Product Name USB MCU
Data Bus 32 Bit
Life Cycle Stage New
Clock Speed 80 MHz
Interrupts 16
Features Power Saving Modes
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details