32-bit ARM MCU 50MHz 256KB Flash 64QFN Product overview: SIM3L166-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L166-C-GM can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Manufacturer: Silicon Labs
Win Source Part Number: 113342-SIM3L166-C-GM
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 23x10/12b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 3.8 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 256KB FLASH 64QFN
ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 256 kB LCD AES low power MCU
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 256KB FLASH 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SIM3L166-C-GM | 336-2348-ND | 113342-SIM3L166-C-GM | SIM3L166-C-GM | SIM3L166-C-GM | SIM3L166-C-GM | SIM3L166-C-GM |
| Product Name | 32-bit 50MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SIM3L166-C-GM | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 32 KB | 32 KB | 256 KB | 32 KB | 32 KB | ||
| Supply Voltage | 3 volts | 1.8 to 3.8 volts | 1.8 to 3.8 volts | 3.8 volts | |||
| Serial Interface | I2C, SPI, IrDA, UART, USART | SPI; UART; USART | |||||
| Package Type | Other; QFN | Other; 64-VFQFN Exposed Pad | Other; 64-QFN (9x9) | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad |