Silicon Labs Microcontrollers SIM3L156-C-GM

Description
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-2338-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-2338-ND
Microcontrollers 336-2338-ND
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263573-SIM3L156-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263573-SIM3L156-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263573-SIM3L156-C-GM
Win Source Part Number: 1263573-SIM3L156-C-G M Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3L1xx Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 23x10/12b; D/A 1x10b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: SIM3L156CGM,336-2338 ,SIM3L156-B-GM Base Product Number: SIM3L156 Product Status: Not For New Designs

Win Source Part Number: 1263573-SIM3L156-C-GM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3L1xx
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 23x10/12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: SIM3L156CGM,336-2338,SIM3L156-B-GM
Base Product Number: SIM3L156
Product Status: Not For New Designs

Buy Now Datasheet
32-bit 50MHz 128KB 32KB Embedded Microcontroller MCU - 685-SIM3L156-C-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz 128KB 32KB Embedded Microcontroller MCU
685-SIM3L156-C-GM
32-bit 50MHz 128KB 32KB Embedded Microcontroller MCU 685-SIM3L156-C-GM
32-Bit ARM MCU, 50MHz, 128KB FLASH, 32KB RAM, QFN Product overview: SIM3L156-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 128KB, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L156-C-GM can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 50MHz, 128KB FLASH, 32KB RAM, QFN Product overview: SIM3L156-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 128KB, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L156-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3L156-C-GM
ARM Microcontrollers - MCU SIM3L156-C-GM
ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 128 kB LCD AES low power MCU

ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 128 kB LCD AES low power MCU

Buy Now Datasheet
Embedded - Microcontrollers - SIM3L156-C-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3L156-C-GM
Embedded - Microcontrollers SIM3L156-C-GM
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - SIM3L156-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3L156-C-GM
Microcontrollers SIM3L156-C-GM
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3L156-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3L156-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3L156-C-GM
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-2338-ND 1263573-SIM3L156-C-GM 685-SIM3L156-C-GM SIM3L156-C-GM SIM3L156-C-GM SIM3L156-C-GM SIM3L156-C-GM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 50MHz 128KB 32KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 23x10/12b; D/A 1x10b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details