Silicon Labs 32-Bit Microcontroller SiM3C157-B-GQ

Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
Datasheet
Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Bit Microcontroller - SiM3C157-B-GQ - Silicon Labs
Austin, TX, USA
32-Bit Microcontroller
SiM3C157-B-GQ
32-Bit Microcontroller SiM3C157-B-GQ
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number SiM3C157-B-GQ
Product Name 32-Bit Microcontroller
Data Bus 32 Bit
Life Cycle Stage New
Clock Speed 80 MHz
Interrupts 16
Features Power Saving Modes
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details