Silicon Labs 32-Bit Microcontroller SiM3C157-B-GM

Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 92-pin, 7x7, LGA, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
Datasheet
Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 92-pin, 7x7, LGA, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Bit Microcontroller - SiM3C157-B-GM - Silicon Labs
Austin, TX, USA
32-Bit Microcontroller
SiM3C157-B-GM
32-Bit Microcontroller SiM3C157-B-GM
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 92-pin, 7x7, LGA, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 92-pin, 7x7, LGA, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number SiM3C157-B-GM
Product Name 32-Bit Microcontroller
Data Bus 32 Bit
Life Cycle Stage New
Clock Speed 80 MHz
Interrupts 16
Features Power Saving Modes
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details