Silicon Labs ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU SIM3C134-B-GM

Description
32-bit ARM Cortex M3 MCU, 80MHz, 32KB Flash, QFN EP Product overview: SIM3C134-B-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C134-B-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex M3 MCU, 80MHz, 32KB Flash, QFN EP Product overview: SIM3C134-B-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C134-B-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU - 685-SIM3C134-B-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU
685-SIM3C134-B-GM
ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU 685-SIM3C134-B-GM
32-bit ARM Cortex M3 MCU, 80MHz, 32KB Flash, QFN EP Product overview: SIM3C134-B-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C134-B-GM can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 80MHz, 32KB Flash, QFN EP Product overview: SIM3C134-B-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C134-B-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SIM3C134-B-GM - 895013-SIM3C134-B-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SIM3C134-B-GM
895013-SIM3C134-B-GM
Embedded - Embedded - Microcontrollers - SIM3C134-B-GM 895013-SIM3C134-B-GM
Manufacturer: Silicon Labs Win Source Part Number: 895013-SIM3C134-B-GM Series: SiM3C1xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Part Status: Not For New Designs Family Name: SIM3C134 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: SIM3C134BGM, 336-2218

Manufacturer: Silicon Labs
Win Source Part Number: 895013-SIM3C134-B-GM
Series: SiM3C1xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Not For New Designs
Family Name: SIM3C134
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: SIM3C134BGM, 336-2218

Buy Now Datasheet
Microcontrollers - 336-2218-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-2218-ND
Microcontrollers 336-2218-ND
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3C134-B-GM
ARM Microcontrollers - MCU SIM3C134-B-GM
ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 32 kB USB MCU

ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 32 kB USB MCU

Buy Now Datasheet
Embedded - Microcontrollers - SIM3C134-B-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3C134-B-GM
Embedded - Microcontrollers SIM3C134-B-GM
IC MCU 32BIT 32KB FLASH 40QFN

IC MCU 32BIT 32KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - SIM3C134-B-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3C134-B-GM
Microcontrollers SIM3C134-B-GM
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3C134-B-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3C134-B-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3C134-B-GM
IC MCU 32BIT 32KB FLASH 40QFN

IC MCU 32BIT 32KB FLASH 40QFN

Supplier's Site
Microcontrollers - SIM3C134-B-GM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SIM3C134-B-GM
Microcontrollers SIM3C134-B-GM
IC MCU 32BIT 32KB FLASH 40QFN

IC MCU 32BIT 32KB FLASH 40QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SIM3C134-B-GM 895013-SIM3C134-B-GM 336-2218-ND SIM3C134-B-GM SIM3C134-B-GM SIM3C134-B-GM SIM3C134-B-GM SIM3C134-B-GM
Product Name ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SIM3C134-B-GM Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, I2S SPI; UART; USART
Package Type Other; QFN EP Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers