Silicon Labs RF Transceiver ICs SIBG301M104LILB0R

Description
4096K FLASH 512K RAM 10DBM QFN40
Request a Quote Datasheet
Description
4096K FLASH 512K RAM 10DBM QFN40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-SIBG301M104LILB0RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-SIBG301M104LILB0RTR-ND
RF Transceiver ICs 336-SIBG301M104LILB0RTR-ND
4096K FLASH 512K RAM 10DBM QFN40

4096K FLASH 512K RAM 10DBM QFN40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-SIBG301M104LILB0RTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Data Rate 2000 kbps
Bias Current 8.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24Z1-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transceiver; TxRx Only
Supply Voltage Other; 2V ~ 3.6V
Data Rate 4000 kbps
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2457-C-FTR-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details