Manufacturer: Silicon Labs
Win Source Part Number: 812523-SI8901B-A01-G
Packaging: Tube
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 3
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Part Number Series: SI890
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 812523-SI8901B-A01-GS |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SI8901B-A01-GS |
| Interface Type | I2C; I2C |