Silicon Labs Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs SI8900B-A01-GS

Description
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:UART; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No.RoHS Compliant: Yes
Datasheet
Description
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:UART; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs - 75AC2061 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs
75AC2061
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs 75AC2061
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:UART; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No.RoHS Compliant: Yes

ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:UART; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 75AC2061
Product Name Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details