LOGIC OUTPUT ISOLATOR, 50NS, NSOIC-8; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 79X1920 |
| Product Name | Logic Output Isolator, 50Ns, Nsoic-8; No. Of Channels Silicon Labs |
| Device Type | Isolator |
| Features | RoHS |
| Supply Voltage | Other; 2.5V |