Silicon Labs Electrical Parts - SI8710CD-B-IS SI8710CD-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249651-SI8710CD-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD, Gull Wing Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 30 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: Si8710C Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 6-SDIP Gull Wing Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 20ns Alternative Parts (Cross-Reference): Si8710CD-B-ISR; Introduction Date: September 24, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249651-SI8710CD-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD, Gull Wing Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 30 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: Si8710C Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 6-SDIP Gull Wing Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 20ns Alternative Parts (Cross-Reference): Si8710CD-B-ISR; Introduction Date: September 24, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI8710CD-B-IS - 1249651-SI8710CD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI8710CD-B-IS
1249651-SI8710CD-B-IS
Electrical Parts - SI8710CD-B-IS 1249651-SI8710CD-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249651-SI8710CD-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD, Gull Wing Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 30 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: Si8710C Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 6-SDIP Gull Wing Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 20ns Alternative Parts (Cross-Reference): Si8710CD-B-ISR; Introduction Date: September 24, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249651-SI8710CD-B-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SMD, Gull Wing
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 30 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 15ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Family Name: Si8710C
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 6-SDIP Gull Wing
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 20ns
Alternative Parts (Cross-Reference): Si8710CD-B-ISR;
Introduction Date: September 24, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1249651-SI8710CD-B-IS
Product Name Electrical Parts - SI8710CD-B-IS
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolated True RMS Input Modules - 8B-33-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details