Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092981-SI8710CC-B-I
Packaging: Tape & Reel (TR)
Type: General Purpose
Termination: SMD/SMT
Mounting: SMD (SMT)
Polarity: Unidirectional
Data Rate: 1 Mbps
Channel Type: Unidirectional
Number of Channels: 1
Propagation Delay: 60 ns
Isolated Power: No
Categories: OEM Parts( S )
Operating Supply Current: 1.7 mA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 140 mW
Max Supply Voltage: 30 V
Min Supply Voltage: 3 V
Pulse Width Distortion (PWD): 20 ns
Max Data Rate: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092981-SI8710CC-B-IPR |
| Product Name | OEM Parts - OEM Parts ( S ) - SI8710CC-B-IPR |