Silicon Labs Digital Isolators - SI8660AB-B-IS1 SI8660AB-B-IS1

Description
Manufacturer: Silicon Labs Win Source Part Number: 810925-SI8660AB-B-IS 1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 35kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 810925-SI8660AB-B-IS 1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 35kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8660AB-B-IS1 - 810925-SI8660AB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8660AB-B-IS1
810925-SI8660AB-B-IS1
Digital Isolators - SI8660AB-B-IS1 810925-SI8660AB-B-IS1
Manufacturer: Silicon Labs Win Source Part Number: 810925-SI8660AB-B-IS 1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 35kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 810925-SI8660AB-B-IS1
Packaging: Tube
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 6/0
Common Mode Transient Immunity (Min): 35kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 25ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 810925-SI8660AB-B-IS1
Product Name Digital Isolators - SI8660AB-B-IS1
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37R - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243691-SI82394BB4-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details