The Si86xx family is the industry’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs’ patented isolation technology, Si86xx isolators enable robust operation in harsh industrial applications.
Features
Up to 5000 VRMS isolation
UL, CSA, VDE certification
60-year life at rated working voltage
High electromagnetic immunity
Supply voltage 2.5 to 5.5 V
Independent, bidirectional SDA and SCL isolation channels
Open drain outputs with 35 mA sink current
Supports I2C clocks up to 1.7 MH
Unidirectional isolation channels support additional system signals (Si8605, Si8606)
–40 to +125 °C temperature range
Common mode transient immunity 50 kV/μs
AEC-Q100 qualification
RoHS-compliant packages
SOIC-8 narrow body
SOIC-16 wide body
SOIC-16 narrow body
The Si86xx family is the industry’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs’ patented isolation technology, Si86xx isolators enable robust operation in harsh industrial applications.
Features
- Up to 5000 VRMS isolation
- UL, CSA, VDE certification
- 60-year life at rated working voltage
- High electromagnetic immunity
- Supply voltage 2.5 to 5.5 V
- Independent, bidirectional SDA and SCL isolation channels
- Open drain outputs with 35 mA sink current
- Supports I2C clocks up to 1.7 MH
- Unidirectional isolation channels support additional system signals (Si8605, Si8606)
- –40 to +125 °C temperature range
- Common mode transient immunity 50 kV/μs
- AEC-Q100 qualification
- RoHS-compliant packages
- SOIC-8 narrow body
- SOIC-16 wide body
- SOIC-16 narrow body