Digital Isolator CMOS 4-CH 150Mbps 16-Pin SOIC W Product overview: SI8642ED-A-IS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SI8642ED-A-IS can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015021-SI8642ED-A-I
Mounting: SMD (SMT)
Number of Pins: 16
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 754-SI8642ED-A-IS | 1015021-SI8642ED-A-IS |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Specialized - SI8642ED-A-IS |
| Device Type | Transceiver | Sensor Interface; Storage Interface |