Silicon Labs Digital Isolators - SI8642BD-B-IS SI8642BD-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096315-SI8642BD-B-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Alternative Parts (Cross-Reference): ADUM2250ARIZ; HCPL-901J-500; HCPL-901JE; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096315-SI8642BD-B-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Alternative Parts (Cross-Reference): ADUM2250ARIZ; HCPL-901J-500; HCPL-901JE; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8642BD-B-IS - 1096315-SI8642BD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8642BD-B-IS
1096315-SI8642BD-B-IS
Digital Isolators - SI8642BD-B-IS 1096315-SI8642BD-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096315-SI8642BD-B-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Alternative Parts (Cross-Reference): ADUM2250ARIZ; HCPL-901J-500; HCPL-901JE; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096315-SI8642BD-B-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Isolation Voltage: 5000Vrms
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Rise and Fall Time: 2.5ns, 2.5ns
Alternative Parts (Cross-Reference): ADUM2250ARIZ; HCPL-901J-500; HCPL-901JE;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096315-SI8642BD-B-IS
Product Name Digital Isolators - SI8642BD-B-IS
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details