Digital Isolators 1 kV 2 forward & 2 reverse 4-channel isolator
Digital Isolator, 4, 8 ns, 2.5 V, 5.5 V, QSOP, 16 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI8642BA-B-IU | 54X5715 |
| Product Name | Digital Isolators | Digital Isolator, 4, 8 Ns, 2.5 V, 5.5 V, Qsop, 16 Rohs Compliant Silicon Labs |
| Features | RoHS | RoHS |
| Data Rate | 150000 to ? kbps | |
| Pd | 275 milliwatts |