Silicon Labs Digital Isolators - SI8641BB-B-IS1R SI8641BB-B-IS1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 720355-SI8641BB-B-IS 1R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: Si8641B Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Alternative Parts (Cross-Reference): MAX14931EASE+; MAX14931EASE+T; MAX14931BASE+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 720355-SI8641BB-B-IS 1R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: Si8641B Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Alternative Parts (Cross-Reference): MAX14931EASE+; MAX14931EASE+T; MAX14931BASE+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8641BB-B-IS1R - 720355-SI8641BB-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8641BB-B-IS1R
720355-SI8641BB-B-IS1R
Digital Isolators - SI8641BB-B-IS1R 720355-SI8641BB-B-IS1R
Manufacturer: Silicon Labs Win Source Part Number: 720355-SI8641BB-B-IS 1R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: Si8641B Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Alternative Parts (Cross-Reference): MAX14931EASE+; MAX14931EASE+T; MAX14931BASE+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns

Manufacturer: Silicon Labs
Win Source Part Number: 720355-SI8641BB-B-IS1R
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: Si8641B
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns
Pulse Width Distortion (Maximum): 4.5ns
Alternative Parts (Cross-Reference): MAX14931EASE+; MAX14931EASE+T; MAX14931BASE+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 5.5V
Rise / Fall Time: 2.5ns, 2.5ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 720355-SI8641BB-B-IS1R
Product Name Digital Isolators - SI8641BB-B-IS1R
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details