Silicon Labs Digital Isolators SI8640BA-B-IU

Description
Digital Isolators Low-Power Quad-Channel Digital Isolator
Datasheet
Description
Digital Isolators Low-Power Quad-Channel Digital Isolator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI8640BA-B-IU
Digital Isolators SI8640BA-B-IU
Digital Isolators Low-Power Quad-Channel Digital Isolator

Digital Isolators Low-Power Quad-Channel Digital Isolator

Buy Now Datasheet
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2057 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2057
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2057
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:8ns; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:8ns; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI8640BA-B-IU 75AC2057
Product Name Digital Isolators Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
Features RoHS RoHS
Data Rate 150000 to ? kbps
Pd 275 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details