Silicon Labs Digital Isolators - SI8621EC-B-ISR SI8621EC-B-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 720353-SI8621EC-B-IS R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 720353-SI8621EC-B-IS R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8621EC-B-ISR - 720353-SI8621EC-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8621EC-B-ISR
720353-SI8621EC-B-ISR
Digital Isolators - SI8621EC-B-ISR 720353-SI8621EC-B-ISR
Manufacturer: Silicon Labs Win Source Part Number: 720353-SI8621EC-B-IS R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns

Manufacturer: Silicon Labs
Win Source Part Number: 720353-SI8621EC-B-ISR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns
Pulse Width Distortion (Maximum): 4.5ns
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2.5V ~ 5.5V
Rise / Fall Time: 2.5ns, 2.5ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 720353-SI8621EC-B-ISR
Product Name Digital Isolators - SI8621EC-B-ISR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-D-IS1 - 933665-SI8235AB-D-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details