Silicon Labs Current Sensor Si8540

Description
The Si8540 is a complete, uni-directional, high voltage high-side current sense amplifier for use in portable PCs, cellular infrastructure equipment, high-end routers, smart battery packs, automotive applications and other power management applications that require current monitoring and current control loops. The Si8540 is designed to be an extremely cost-effective, value-added current sense amplifier that has low power requirements, can sense a wide range of currents with different resistor values and comes in an extremely compact 5-pin SOT-23 or 8-pin SOIC package. The Si8540 measures the voltage drop across a sense resistor in the high voltage side of a line. Large values of current can be measured by using a small resistor value and keeping the series voltage drop low across the sense resistor. The Si8540 operates from a single supply +5 to +36 V and has a current output that can be converted to a ground referenced voltage with a resistor ROUT. The amplification factor of the current sense can be adjusted with a choice of external resistor ratios. Overview Bottom Content Features +5 to +36 V supply operation 0.2% full scale accuracy 90 μA max supply current 9 μA shutdown current -40 to +85 ºC
Datasheet
Description
The Si8540 is a complete, uni-directional, high voltage high-side current sense amplifier for use in portable PCs, cellular infrastructure equipment, high-end routers, smart battery packs, automotive applications and other power management applications that require current monitoring and current control loops. The Si8540 is designed to be an extremely cost-effective, value-added current sense amplifier that has low power requirements, can sense a wide range of currents with different resistor values and comes in an extremely compact 5-pin SOT-23 or 8-pin SOIC package. The Si8540 measures the voltage drop across a sense resistor in the high voltage side of a line. Large values of current can be measured by using a small resistor value and keeping the series voltage drop low across the sense resistor. The Si8540 operates from a single supply +5 to +36 V and has a current output that can be converted to a ground referenced voltage with a resistor ROUT. The amplification factor of the current sense can be adjusted with a choice of external resistor ratios. Overview Bottom Content Features +5 to +36 V supply operation 0.2% full scale accuracy 90 μA max supply current 9 μA shutdown current -40 to +85 ºC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor - Si8540 - Silicon Labs
Austin, TX, USA
Current Sensor
Si8540
Current Sensor Si8540
The Si8540 is a complete, uni-directional, high voltage high-side current sense amplifier for use in portable PCs, cellular infrastructure equipment, high-end routers, smart battery packs, automotive applications and other power management applications that require current monitoring and current control loops. The Si8540 is designed to be an extremely cost-effective, value-added current sense amplifier that has low power requirements, can sense a wide range of currents with different resistor values and comes in an extremely compact 5-pin SOT-23 or 8-pin SOIC package. The Si8540 measures the voltage drop across a sense resistor in the high voltage side of a line. Large values of current can be measured by using a small resistor value and keeping the series voltage drop low across the sense resistor. The Si8540 operates from a single supply +5 to +36 V and has a current output that can be converted to a ground referenced voltage with a resistor ROUT. The amplification factor of the current sense can be adjusted with a choice of external resistor ratios. Overview Bottom Content Features +5 to +36 V supply operation 0.2% full scale accuracy 90 μA max supply current 9 μA shutdown current -40 to +85 ºC

The Si8540 is a complete, uni-directional, high voltage high-side current sense amplifier for use in portable PCs, cellular infrastructure equipment, high-end routers, smart battery packs, automotive applications and other power management applications that require current monitoring and current control loops. The Si8540 is designed to be an extremely cost-effective, value-added current sense amplifier that has low power requirements, can sense a wide range of currents with different resistor values and comes in an extremely compact 5-pin SOT-23 or 8-pin SOIC package.

The Si8540 measures the voltage drop across a sense resistor in the high voltage side of a line. Large values of current can be measured by using a small resistor value and keeping the series voltage drop low across the sense resistor. The Si8540 operates from a single supply +5 to +36 V and has a current output that can be converted to a ground referenced voltage with a resistor ROUT. The amplification factor of the current sense can be adjusted with a choice of external resistor ratios.

Overview Bottom Content

Features

  • +5 to +36 V supply operation
  • 0.2% full scale accuracy
  • 90 μA max supply current
  • 9 μA shutdown current
  • -40 to +85 ºC
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Amplifier and Comparator Chips
Product Number Si8540
Product Name Current Sensor
Device Type Current Sense Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1.2GHz Rf Amplifier - 860-QPA3333SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Analog - MTLM111MLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
THS4511-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722201VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details