Silicon Labs Digital Isolators - SI8463BA-B-IS1R SI8463BA-B-IS1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 794367-SI8463BA-B-IS 1R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: Si8463B Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Alternative Parts (Cross-Reference): ADuM163N1BRZ-RL7; ADuM163N1BRZ; ADuM163N0BRZ-RL7; ADuM163N0BRZ; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794367-SI8463BA-B-IS 1R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: Si8463B Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Alternative Parts (Cross-Reference): ADuM163N1BRZ-RL7; ADuM163N1BRZ; ADuM163N0BRZ-RL7; ADuM163N0BRZ; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8463BA-B-IS1R - 794367-SI8463BA-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8463BA-B-IS1R
794367-SI8463BA-B-IS1R
Digital Isolators - SI8463BA-B-IS1R 794367-SI8463BA-B-IS1R
Manufacturer: Silicon Labs Win Source Part Number: 794367-SI8463BA-B-IS 1R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: Si8463B Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Alternative Parts (Cross-Reference): ADuM163N1BRZ-RL7; ADuM163N1BRZ; ADuM163N0BRZ-RL7; ADuM163N0BRZ; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794367-SI8463BA-B-IS1R
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 6
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: No
Family Name: Si8463B
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs (Typ)
Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns
Pulse Width Distortion (Maximum): 2.5ns
Alternative Parts (Cross-Reference): ADuM163N1BRZ-RL7; ADuM163N1BRZ; ADuM163N0BRZ-RL7; ADuM163N0BRZ;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794367-SI8463BA-B-IS1R
Product Name Digital Isolators - SI8463BA-B-IS1R
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details