Manufacturer: Silicon Labs
Win Source Part Number: 794366-SI8460BA-B-IS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 6
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 6/0
Isolated Power: No
Family Name: Si8460B
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs (Typ)
Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns
Pulse Width Distortion (Maximum): 2.5ns
Alternative Parts (Cross-Reference): ADuM160N0BRZ; ADuM160N1BRZ-RL7; ADuM160N0BRZ-RL7; ADuM160N1BRZ;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 794366-SI8460BA-B-IS1R |
| Product Name | Digital Isolators - SI8460BA-B-IS1R |
| Analog Channels | 6 # |