Silicon Labs Digital Isolators - SI8445-B-IS SI8445-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096284-SI8445-B-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 7.5ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096284-SI8445-B-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 7.5ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8445-B-IS - 1096284-SI8445-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8445-B-IS
1096284-SI8445-B-IS
Digital Isolators - SI8445-B-IS 1096284-SI8445-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096284-SI8445-B-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 7.5ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096284-SI8445-B-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 10Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 7.5ns
Isolated Power: No
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.375 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096284-SI8445-B-IS
Product Name Digital Isolators - SI8445-B-IS
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
2 suppliers
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details