Silicon Labs Digital Isolators - SI8442BB-D-IS SI8442BB-D-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096280-SI8442BB-D-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Alternative Parts (Cross-Reference): SI8442-B-IS; Si8442BB-D-ISR; Si8442BB-D-IS; ADuM1402ARZW-RL7; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096280-SI8442BB-D-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Alternative Parts (Cross-Reference): SI8442-B-IS; Si8442BB-D-ISR; Si8442BB-D-IS; ADuM1402ARZW-RL7; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8442BB-D-IS - 1096280-SI8442BB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8442BB-D-IS
1096280-SI8442BB-D-IS
Digital Isolators - SI8442BB-D-IS 1096280-SI8442BB-D-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096280-SI8442BB-D-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Alternative Parts (Cross-Reference): SI8442-B-IS; Si8442BB-D-ISR; Si8442BB-D-IS; ADuM1402ARZW-RL7; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096280-SI8442BB-D-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 2.5ns
Isolated Power: No
Categories: Isolators
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 3.8ns, 2.8ns
Alternative Parts (Cross-Reference): SI8442-B-IS; Si8442BB-D-ISR; Si8442BB-D-IS; ADuM1402ARZW-RL7;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Isolator ICs - 1689847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689847
Digital Isolator ICs 1689847
Isolator,digital,150 Mbps,2.5kV,SOIC16W

Isolator,digital,150Mbps,2.5kV,SOIC16W

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Signal Isolators Signal Conditioners
Product Number 1096280-SI8442BB-D-IS 1689847
Product Name Digital Isolators - SI8442BB-D-IS Digital Isolator ICs
Analog Channels 4 # 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA41-04E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal convertor - CASM-S-D2-R3 - Festo Corporation
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details