DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 75AC2050 |
| Product Name | Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs |
| Device Type | Isolator |
| Features | RoHS |
| Supply Voltage | Other; 2.7V |