Silicon Labs Digital Isolator Si8442

Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required
Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - Si8442 - Silicon Labs
Austin, TX, USA
Digital Isolator
Si8442
Digital Isolator Si8442
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Features

5 kV, 2.5 kV and 1 kV isolation ratings
High integration: up to 6 isolation channels in a single package
High-speed operation: DC–150 Mbps
Wide operating supply voltage: 2.7-5.5 V
Low power
Precise timing
Less than 10 ns propagation delay
2 ns pulse width distortion
1 ns channel-channel matching
2 ns pulse width skew
Transient immunity: >25 kV/µs
Enable controlled outputs
DC correct
No start-up initialization required
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8442
Product Name Digital Isolator
Technology LVCMOS
Device Type Isolator
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
Data Rate 10000 to 100000 kbps
Pd 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Line Interface ICs - 7512819 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details