Silicon Labs Digital Isolators - SI8442-C-IS SI8442-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794362-SI8442-C-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8442 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; ADuM2402CRWZ; ADuM4402CRWZ-RL; ADuM1402BRW; ADuM1402ARW; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794362-SI8442-C-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8442 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; ADuM2402CRWZ; ADuM4402CRWZ-RL; ADuM1402BRW; ADuM1402ARW; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8442-C-IS - 794362-SI8442-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8442-C-IS
794362-SI8442-C-IS
Digital Isolators - SI8442-C-IS 794362-SI8442-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 794362-SI8442-C-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8442 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; ADuM2402CRWZ; ADuM4402CRWZ-RL; ADuM1402BRW; ADuM1402ARW; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794362-SI8442-C-IS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.375 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Part Status: Obsolete(EOL)
Isolated Power: No
Family Name: Si8442
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; ADuM2402CRWZ; ADuM4402CRWZ-RL; ADuM1402BRW; ADuM1402ARW;
Introduction Date: October 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794362-SI8442-C-IS
Product Name Digital Isolators - SI8442-C-IS
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Isolators - Isolators - Gate Drivers - 962223-SI8235AB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details