Silicon Labs Digital Isolators - SI8442-A-IS SI8442-A-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794360-SI8442-A-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8442 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; Si8442AB-D-IS; Si8442AB-D-ISR; ADuM4402WBRWZ; ADuM2402CRIZ-RL; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794360-SI8442-A-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8442 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; Si8442AB-D-IS; Si8442AB-D-ISR; ADuM4402WBRWZ; ADuM2402CRIZ-RL; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8442-A-IS - 794360-SI8442-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8442-A-IS
794360-SI8442-A-IS
Digital Isolators - SI8442-A-IS 794360-SI8442-A-IS
Manufacturer: Silicon Labs Win Source Part Number: 794360-SI8442-A-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8442 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; Si8442AB-D-IS; Si8442AB-D-ISR; ADuM4402WBRWZ; ADuM2402CRIZ-RL; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794360-SI8442-A-IS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.375 V ~ 5.5 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Part Status: Obsolete(EOL)
Isolated Power: No
Family Name: Si8442
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Pulse Width Distortion (Maximum): 30ns
Alternative Parts (Cross-Reference): ADUM1402BRWZ; Si8442-C-ISR; Si8442-C-IS; Si8442-A-IS; Si8442AB-D-IS; Si8442AB-D-ISR; ADuM4402WBRWZ; ADuM2402CRIZ-RL;
Introduction Date: October 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794360-SI8442-A-IS
Product Name Digital Isolators - SI8442-A-IS
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1I813TXUMA1 - 922078-ISO1I813TXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details