Silicon Labs Digital Isolators - SI8440BB-C-ISR SI8440BB-C-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 803548-SI8440BB-C-IS R Packaging: Reel Part Status: Not For New Designs Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,250 MSL Level: 2A (4 Weeks)
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 803548-SI8440BB-C-IS R Packaging: Reel Part Status: Not For New Designs Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,250 MSL Level: 2A (4 Weeks)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8440BB-C-ISR - 803548-SI8440BB-C-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8440BB-C-ISR
803548-SI8440BB-C-ISR
Digital Isolators - SI8440BB-C-ISR 803548-SI8440BB-C-ISR
Manufacturer: Silicon Labs Win Source Part Number: 803548-SI8440BB-C-IS R Packaging: Reel Part Status: Not For New Designs Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,250 MSL Level: 2A (4 Weeks)

Manufacturer: Silicon Labs
Win Source Part Number: 803548-SI8440BB-C-ISR
Packaging: Reel
Part Status: Not For New Designs
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,250
MSL Level: 2A (4 Weeks)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 803548-SI8440BB-C-ISR
Product Name Digital Isolators - SI8440BB-C-ISR
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details