Silicon Labs Digital Isolator Si8440

Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required
Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - Si8440 - Silicon Labs
Austin, TX, USA
Digital Isolator
Si8440
Digital Isolator Si8440
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Features

5 kV, 2.5 kV and 1 kV isolation ratings
High integration: up to 6 isolation channels in a single package
High-speed operation: DC–150 Mbps
Wide operating supply voltage: 2.7-5.5 V
Low power
Precise timing
Less than 10 ns propagation delay
2 ns pulse width distortion
1 ns channel-channel matching
2 ns pulse width skew
Transient immunity: >25 kV/µs
Enable controlled outputs
DC correct
No start-up initialization required
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8440
Product Name Digital Isolator
Technology LVCMOS
Device Type Isolator
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
Data Rate 10000 to 100000 kbps
Pd 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details
 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers