Silicon Labs Digital Isolator Si8435

Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required
Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - Si8435 - Silicon Labs
Austin, TX, USA
Digital Isolator
Si8435
Digital Isolator Si8435
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Features

5 kV, 2.5 kV and 1 kV isolation ratings
High integration: up to 6 isolation channels in a single package
High-speed operation: DC–150 Mbps
Wide operating supply voltage: 2.7-5.5 V
Low power
Precise timing
Less than 10 ns propagation delay
2 ns pulse width distortion
1 ns channel-channel matching
2 ns pulse width skew
Transient immunity: >25 kV/µs
Enable controlled outputs
DC correct
No start-up initialization required
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8435
Product Name Digital Isolator
Technology LVCMOS
Device Type Isolator
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
Data Rate 10000 to 100000 kbps
Pd 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913473 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHCT125PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers