Silicon Labs Digital Isolators - SI8430BB-D-IS1R SI8430BB-D-IS1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096257-SI8430BB-D-I S1R Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096257-SI8430BB-D-I S1R Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8430BB-D-IS1R - 1096257-SI8430BB-D-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8430BB-D-IS1R
1096257-SI8430BB-D-IS1R
Digital Isolators - SI8430BB-D-IS1R 1096257-SI8430BB-D-IS1R
Manufacturer: Silicon Labs Win Source Part Number: 1096257-SI8430BB-D-I S1R Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096257-SI8430BB-D-IS1R
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 3
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 25kV/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 2.5ns
Isolated Power: No
Categories: Isolators
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 3.8ns, 2.8ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096257-SI8430BB-D-IS1R
Product Name Digital Isolators - SI8430BB-D-IS1R
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 349073 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details