Dataforth Corporation 8B35 Linearized 4-Wire RTD Input Module 8B35-03

Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD excitation is provided from the module using a precision current source. Excitation current does not flow in the input signal leads, which allows RTD measurements to be made independently of lead resistance. The excitation currents are small (0.25mA) which minimizes self-heating of the RTD. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B35 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote Datasheet
Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD excitation is provided from the module using a precision current source. Excitation current does not flow in the input signal leads, which allows RTD measurements to be made independently of lead resistance. The excitation currents are small (0.25mA) which minimizes self-heating of the RTD. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B35 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8B35 Linearized 4-Wire RTD Input Module - 8B35-03 - Dataforth Corporation
Tucson, AZ, USA
8B35 Linearized 4-Wire RTD Input Module
8B35-03
8B35 Linearized 4-Wire RTD Input Module 8B35-03
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD excitation is provided from the module using a precision current source. Excitation current does not flow in the input signal leads, which allows RTD measurements to be made independently of lead resistance. The excitation currents are small (0.25mA) which minimizes self-heating of the RTD. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B35 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output.
RTD excitation is provided from the module using a precision current source. Excitation current does not flow in the input signal leads, which allows RTD measurements to be made independently of lead resistance. The excitation currents are small (0.25mA) which minimizes self-heating of the RTD.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B35 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B35-03
Product Name 8B35 Linearized 4-Wire RTD Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

DSCA38 Strain Gage Input Signal Conditioner - DSCA38-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Excitation Voltage
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
View Details
8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details