Silicon Labs Digital Isolator Si8422

Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required
Description
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - Si8422 - Silicon Labs
Austin, TX, USA
Digital Isolator
Si8422
Digital Isolator Si8422
Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power Precise timing Less than 10 ns propagation delay 2 ns pulse width distortion 1 ns channel-channel matching 2 ns pulse width skew Transient immunity: >25 kV/µs Enable controlled outputs DC correct No start-up initialization required

Features

5 kV, 2.5 kV and 1 kV isolation ratings
High integration: up to 6 isolation channels in a single package
High-speed operation: DC–150 Mbps
Wide operating supply voltage: 2.7-5.5 V
Low power
Precise timing
Less than 10 ns propagation delay
2 ns pulse width distortion
1 ns channel-channel matching
2 ns pulse width skew
Transient immunity: >25 kV/µs
Enable controlled outputs
DC correct
No start-up initialization required
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8422
Product Name Digital Isolator
Technology USB; CAN; I2C
Device Type Isolator
Supply Voltage 2.7V; 3V; 3.3V; 3.6V; 5V
Data Rate 1000 to 150000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8684801CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Controllers - AT8993-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
5 suppliers
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details