Silicon Labs Digital Isolators - SI8421AD-B-ISR SI8421AD-B-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 741718-SI8421AD-B-IS R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421A Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Alternative Parts (Cross-Reference): ADuM1201ARZ; ADuM1201AR-RL7; ADuM1201AR; Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 741718-SI8421AD-B-IS R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421A Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Alternative Parts (Cross-Reference): ADuM1201ARZ; ADuM1201AR-RL7; ADuM1201AR; Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8421AD-B-ISR - 741718-SI8421AD-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8421AD-B-ISR
741718-SI8421AD-B-ISR
Digital Isolators - SI8421AD-B-ISR 741718-SI8421AD-B-ISR
Manufacturer: Silicon Labs Win Source Part Number: 741718-SI8421AD-B-IS R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421A Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Alternative Parts (Cross-Reference): ADuM1201ARZ; ADuM1201AR-RL7; ADuM1201AR; Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 741718-SI8421AD-B-ISR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Part Status: Obsolete(EOL)
Isolated Power: No
Family Name: Si8421A
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 25ns
Alternative Parts (Cross-Reference): ADuM1201ARZ; ADuM1201AR-RL7; ADuM1201AR;
Introduction Date: October 11, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 741718-SI8421AD-B-ISR
Product Name Digital Isolators - SI8421AD-B-ISR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1035227-1EDI30I12MFXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details