Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033322-SI8421AB-D-I
Type: General Purpose
Length: 5 mm
Mounting: SMD (SMT)
Polarity: Unidirectional
Data Rate: 1 Mbps
Channel Type: Unidirectional
Weight: 95.396145 mg
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 2.5 kV
Number of Outputs: 1
Propagation Delay: 35 ns
Width: 4 mm
Rise Time: 5 ns
Categories: PMIC - Power Management - Specialized
Case / Package: SOIC
Operating Supply Current: 6 mA
Alternative Parts (Cross-Reference): ISO6721FBDR; MCP1725-3302E/SN; TC4426EOA; TC4427AEOA; MC33151DR2G;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.55 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 35 ns
Max Input Current: 3.5 mA
Max Propogation Delay: 35 µs
Max Data Rate: 1
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1033322-SI8421AB-D-IS |
| Product Name | PMIC - PMIC - Power Management - Specialized - SI8421AB-D-IS |
| Output Options | Inverting |