Silicon Labs Digital Isolators - SI8421-B-IS SI8421-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249607-SI8421-B-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 7.5ns Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712-3TR13; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249607-SI8421-B-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 7.5ns Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712-3TR13; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8421-B-IS - 1249607-SI8421-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8421-B-IS
1249607-SI8421-B-IS
Digital Isolators - SI8421-B-IS 1249607-SI8421-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249607-SI8421-B-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 7.5ns Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712-3TR13; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1249607-SI8421-B-IS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.375 V ~ 5.5 V
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Part Status: Obsolete(EOL)
Isolated Power: No
Family Name: Si8421
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 7.5ns
Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712-3TR13;
Introduction Date: October 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1249607-SI8421-B-IS
Product Name Digital Isolators - SI8421-B-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details