Silicon Labs Digital Isolators - SI8400AB-A-IS SI8400AB-A-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 813784-SI8400AB-A-IS Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 813784-SI8400AB-A-IS Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8400AB-A-IS - 813784-SI8400AB-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8400AB-A-IS
813784-SI8400AB-A-IS
Digital Isolators - SI8400AB-A-IS 813784-SI8400AB-A-IS
Manufacturer: Silicon Labs Win Source Part Number: 813784-SI8400AB-A-IS Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 813784-SI8400AB-A-IS
Packaging: Tube
Type: I²C
Mounting Style: SMD
Technology: Capacitive Coupling
Channel Type: Bidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/μs (Typ)
Isolated Power: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 813784-SI8400AB-A-IS
Product Name Digital Isolators - SI8400AB-A-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243716-SI8235AB-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details