Silicon Labs Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs SI8282CD-IS

Description
DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs - 84Y6532 - Newark, An Avnet Company
Chicago, IL, United States
Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs
84Y6532
Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs 84Y6532
DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y6532
Product Name Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2238486P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Inverting Schmitt trigger - 74AHCT1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Line Interface ICs - 1906214 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details