Silicon Labs Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs SI8281CD-IS

Description
DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs - 84Y6530 - Newark, An Avnet Company
Chicago, IL, United States
Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs
84Y6530
Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs 84Y6530
DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DRIVER 4A, WITH DC-DC SWITCH, SOIC-20; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y6530
Product Name Driver 4A, With Dc-Dc Switch, Soic-20; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3215-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers