Silicon Labs Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI8275BBD-IS1

Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes
Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0464
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0464
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0464
Product Name Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDQ2559LBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-1EDN7126UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
 - 74LVC2G126GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details