Silicon Labs Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs SI8274GB4D-IS1

Description
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs - 84Y6524 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
84Y6524
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs 84Y6524
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y6524
Product Name Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 5414/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details