Silicon Labs Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs SI8274BB1-IS1

Description
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs - 84Y6519 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
84Y6519
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs 84Y6519
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y6519
Product Name Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291774 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Hex unbuffered inverter - 74AHCU04BQ/G400X - Nexperia B.V.
Specs
Device Type Buffer
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details