Silicon Labs Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs SI8274AB4D-IS1

Description
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs - 84Y6518 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
84Y6518
Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs 84Y6518
PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PWM CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-16; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y6518
Product Name Pwm Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900753P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details