HIGH CMTI DRIVER, 2IN,4A, 2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 84Y6514 |
| Product Name | High Cmti Driver, 2In,4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs |
| Features | RoHS |