Silicon Labs High Cmti Driver, 2In,4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs SI8273DB-IS1

Description
HIGH CMTI DRIVER, 2IN,4A, 2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
HIGH CMTI DRIVER, 2IN,4A, 2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Cmti Driver, 2In,4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs - 84Y6511 - Newark, An Avnet Company
Chicago, IL, United States
High Cmti Driver, 2In,4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
84Y6511
High Cmti Driver, 2In,4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs 84Y6511
HIGH CMTI DRIVER, 2IN,4A, 2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HIGH CMTI DRIVER, 2IN,4A, 2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y6511
Product Name High Cmti Driver, 2In,4A, 2.5Kv, Soic-16; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Controllers - AN983BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers