Silicon Labs High Cmti Driver, 2In, 4A,2.5Kv, Soic-16; No. Of Channels Silicon Labs SI8273ABD-IS1

Description
HIGH CMTI DRIVER, 2IN, 4A,2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HIGH CMTI DRIVER, 2IN, 4A,2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Cmti Driver, 2In, 4A,2.5Kv, Soic-16; No. Of Channels Silicon Labs - 84Y6510 - Newark, An Avnet Company
Chicago, IL, United States
High Cmti Driver, 2In, 4A,2.5Kv, Soic-16; No. Of Channels Silicon Labs
84Y6510
High Cmti Driver, 2In, 4A,2.5Kv, Soic-16; No. Of Channels Silicon Labs 84Y6510
HIGH CMTI DRIVER, 2IN, 4A,2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HIGH CMTI DRIVER, 2IN, 4A,2.5KV, SOIC-16; No. of Channels:2 Channel; Propagation Delay:60ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y6510
Product Name High Cmti Driver, 2In, 4A,2.5Kv, Soic-16; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907343 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers